TE Connectivity Push Button Switches 2364572-5

Description
Body Features Actuator Color : Silver Actuator Force : 205 - 510 G  [7.2 - 18 OZ ] Actuator Material : Steel Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M19 x 1 Case Material : Stainless Steel Product Orientation : Vertical Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : 1 NO & 1 NC, Momentary Panel Cutout Size : 19 (Diameter) MM  [.75 (Diameter) INCH ] Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Bushing Diameter : 19 MM  [.75 INCH ] Bushing Length : 15.6 MM  [.61 INCH ] Cap Diameter : 15.6 MM  [.61 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 250 Housing Features Low Profile : Yes Process Sealed : No Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Flush Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Actuator Force : 205 - 510 G  [7.2 - 18 OZ ] Actuator Material : Steel Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M19 x 1 Case Material : Stainless Steel Product Orientation : Vertical Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : 1 NO & 1 NC, Momentary Panel Cutout Size : 19 (Diameter) MM  [.75 (Diameter) INCH ] Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Bushing Diameter : 19 MM  [.75 INCH ] Bushing Length : 15.6 MM  [.61 INCH ] Cap Diameter : 15.6 MM  [.61 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 250 Housing Features Low Profile : Yes Process Sealed : No Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Flush Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2364572-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2364572-5
Push Button Switches 2364572-5
Body Features Actuator Color : Silver Actuator Force : 205 - 510 G  [7.2 - 18 OZ ] Actuator Material : Steel Actuator Orientation : Side Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M19 x 1 Case Material : Stainless Steel Product Orientation : Vertical Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : 1 NO & 1 NC, Momentary Panel Cutout Size : 19 (Diameter) MM  [.75 (Diameter) INCH ] Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Bushing Diameter : 19 MM  [.75 INCH ] Bushing Length : 15.6 MM  [.61 INCH ] Cap Diameter : 15.6 MM  [.61 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 250 Housing Features Low Profile : Yes Process Sealed : No Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Flush Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Actuator Color : Silver
  • Actuator Force : 205 - 510 G  [7.2 - 18 OZ ]
  • Actuator Material : Steel
  • Actuator Orientation : Side
  • Actuator Profile : Flush
  • Bushing Style : Threaded
  • Bushing Thread Size : M19 x 1
  • Case Material : Stainless Steel
  • Product Orientation : Vertical Right Angle
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : 1 NO & 1 NC, Momentary
  • Panel Cutout Size : 19 (Diameter) MM  [.75 (Diameter) INCH ]
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile & Auditory

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Bushing Diameter : 19 MM  [.75 INCH ]
  • Bushing Length : 15.6 MM  [.61 INCH ]
  • Cap Diameter : 15.6 MM  [.61 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 16
  • Operating Voltage Range (VAC) : 250

Housing Features


  • Low Profile : Yes
  • Process Sealed : No

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Flush Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : Anti-Vandal Switch
  • Switch Connection Type : Wire Lugs

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2364572-5
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
Min. Actuating Force 0.5 lbs (0.2050 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2364686-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Pushbutton Switches - 450-2396-ND - DigiKey
Specs
Actuator Specifications Rectangular, Button
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details