TE Connectivity Mechanical Connectors 2363968-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2363968-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2363968-1
Mechanical Connectors 2363968-1
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107 Compatible Conductor Range (AWGKC) : 2 - 4/0 Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 69 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2
  • Visual Inspection : Yes

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 107
  • Compatible Conductor Range (AWGKC) : 2 - 4/0
  • Palm Hole Diameter : 14

Electrical Characteristics


  • Voltage Class (KV) : ≤ 69

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal
  • Power Component Application Type : Outdoor Use, Indoor Use

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2363968-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products