TE Connectivity Lighting Connectors 2363929-3

Description
LUMAWISE N Bracket Mount Receptacle, 7P
Request a Quote Datasheet
Description
LUMAWISE N Bracket Mount Receptacle, 7P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2363929-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2363929-3
Lighting Connectors 2363929-3
LUMAWISE N Bracket Mount Receptacle, 7P

LUMAWISE N Bracket Mount Receptacle, 7P

Buy Now
Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity - 60AJ4946 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity
60AJ4946
Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity 60AJ4946
LED STREET LIGHT CONN, 7POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

LED STREET LIGHT CONN, 7POS, RCPT, PANEL; Product Range:LUMAWISE ENDURANCE N Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Wire Lead; Wire Length - Metric:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2363929-3 60AJ4946
Product Name Lighting Connectors Led Street Light Conn, 7Pos, Rcpt, Panel; Product Range Te Connectivity
Termination Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products