TE Connectivity Solar Connectors 2363118-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Latin America, China, Europe, Middle East & Africa, North America Product Type Features Solar Connector Style : Plug Solar Connector Type : Crimp-Contact
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Latin America, China, Europe, Middle East & Africa, North America Product Type Features Solar Connector Style : Plug Solar Connector Type : Crimp-Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2363118-2 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2363118-2
Solar Connectors 2363118-2
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 3.31 - 2.08 Wire Size (AWG) : 12 - 14 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Latin America, China, Europe, Middle East & Africa, North America Product Type Features Solar Connector Style : Plug Solar Connector Type : Crimp-Contact

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 3.31 - 2.08
  • Wire Size (AWG) : 12 - 14

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Latin America, China, Europe, Middle East & Africa, North America

Product Type Features


  • Solar Connector Style : Plug
  • Solar Connector Type : Crimp-Contact
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2363118-2
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270392-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172166-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1239-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers