TE Connectivity Circular Connector Housings 2359518-2

Description
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-2359518-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-2359518-2-ND
Circular Connector Housings 17-2359518-2-ND
3 (Power) Position Circular Connector Receptacle Housing Panel Mount

3 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity - 50AJ0363 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
50AJ0363
Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity 50AJ0363
PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, PANEL; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2359518-2-ND 50AJ0363
Product Name Circular Connector Housings Pluggable Conn, Plug, 3Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers