TE Connectivity Automotive Connector EMC Shielding 2358669-4

Description
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2358669-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2358669-4
Automotive Connector EMC Shielding 2358669-4
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Product Type Features Connector Shielding Accessory Type : Shield Sealable : Yes

Body Features


  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Product Type Features


  • Connector Shielding Accessory Type : Shield
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2358669-4
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-1393644-6 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Din Rail, Channel - 17-1SNA125485R0400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 22 AWG
View Details