TE Connectivity Eurocard Connectors 166951-4

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 166951-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
166951-4
Eurocard Connectors 166951-4
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Eurocard Connector Configuration Type : Type F Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 3
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Z, D

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Eurocard Connector Configuration Type : Type F
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
32P.iec-F Fem.conn. Rohs Compliant Amp - Te Connectivity - 26C0826 - Newark, An Avnet Company
Chicago, IL, United States
32P.iec-F Fem.conn. Rohs Compliant Amp - Te Connectivity
26C0826
32P.iec-F Fem.conn. Rohs Compliant Amp - Te Connectivity 26C0826
32P.IEC-F FEM.CONN. ROHS COMPLIANT: YES

32P.IEC-F FEM.CONN. ROHS COMPLIANT: YES

Supplier's Site
32P.iec-F Fem.conn. Rohs Compliant Amp - Te Connectivity - 41AJ3890 - Newark, An Avnet Company
Chicago, IL, United States
32P.iec-F Fem.conn. Rohs Compliant Amp - Te Connectivity
41AJ3890
32P.iec-F Fem.conn. Rohs Compliant Amp - Te Connectivity 41AJ3890
32P.IEC-F FEM.CONN. ROHS COMPLIANT: YES

32P.IEC-F FEM.CONN. ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - DIN 41612 - 166951-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
166951-4
Backplane Connectors - DIN 41612 166951-4
CONN DIN RCPT 48POS PNL MNT GOLD

CONN DIN RCPT 48POS PNL MNT GOLD

Supplier's Site Datasheet
DIN 41612 Connectors 32P 3 RW DIN RECPT - 792-166951-4 - Utmel Electronic Limited
Hong Kong, China
DIN 41612 Connectors 32P 3 RW DIN RECPT
792-166951-4
DIN 41612 Connectors 32P 3 RW DIN RECPT 792-166951-4
DIN 41612 Connectors 32P 3 RW DIN RECPT

DIN 41612 Connectors 32P 3 RW DIN RECPT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 166951-4 26C0826 166951-4 792-166951-4
Product Name Eurocard Connectors 32P.iec-F Fem.conn. Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612 DIN 41612 Connectors 32P 3 RW DIN RECPT
Connector Type Board to Board Connector; PC Card Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 374182-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 1-102321-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 3-2271082-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Din Rail, Channel - 17-1SNA195490R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 to 22 AWG
View Details