TE Connectivity Edgeboard Connectors 2358256-5

Description
"50 (Power) Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"50 (Power) Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 17-2358256-5-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2358256-5-ND
Edgeboard Connectors 17-2358256-5-ND
"50 (Power) Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"50 (Power) Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Card Edge Conn, Single Beam, 50P, Th; Card Edge Connector Type Amp - Te Connectivity - 26AJ4961 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Beam, 50P, Th; Card Edge Connector Type Amp - Te Connectivity
26AJ4961
Card Edge Conn, Single Beam, 50P, Th; Card Edge Connector Type Amp - Te Connectivity 26AJ4961
CARD EDGE CONN, SINGLE BEAM, 50P, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

CARD EDGE CONN, SINGLE BEAM, 50P, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-2358256-5-ND 2358256-5 26AJ4961
Product Name Edgeboard Connectors Card Edge Conn, Single Beam, 50P, Th; Card Edge Connector Type Amp - Te Connectivity
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98118-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Ribbon Cable Connectors - 102156-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers