TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2357686-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2357686-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2357686-7
Connector Hardware, Mounts, Locks & Retainers 2357686-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 7

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
PCB Connector Accessories - 2722728 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2722728
PCB Connector Accessories 2722728
SGI 2.0 Crimp TPA

SGI 2.0 Crimp TPA

Supplier's Site
Rectangular Connector Accessories - 17-2357686-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2357686-7-ND
Rectangular Connector Accessories 17-2357686-7-ND
Connector Terminal Position Assurance (TPA) For SGI Series

Connector Terminal Position Assurance (TPA) For SGI Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2357686-7 2722728 17-2357686-7-ND
Product Name Connector Hardware, Mounts, Locks & Retainers PCB Connector Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25965-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details