TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2357686-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2357686-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2357686-5
Connector Hardware, Mounts, Locks & Retainers 2357686-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
PCB Connector Accessories - 2722725 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2722725
PCB Connector Accessories 2722725
TE Connectivity 2357686-5

TE Connectivity 2357686-5

Supplier's Site
PCB Connector Accessories - 2722724 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2722724
PCB Connector Accessories 2722724
TE Connectivity 2357686-5

TE Connectivity 2357686-5

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-2357686-5
Electronic Connector 2027-2357686-5
Headers & Wire Housings SGI 2.0 Crimp TPA Product overview: 2357686-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2357686-5 can be used for catalog matching and distributor lookup.

Headers & Wire Housings SGI 2.0 Crimp TPA Product overview: 2357686-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2357686-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Accessories - 17-2357686-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2357686-5-ND
Rectangular Connector Accessories 17-2357686-5-ND
Connector Terminal Position Assurance (TPA) For SGI Series

Connector Terminal Position Assurance (TPA) For SGI Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2357686-5 2722725 2027-2357686-5 17-2357686-5-ND
Product Name Connector Hardware, Mounts, Locks & Retainers PCB Connector Accessories Electronic Connector Rectangular Connector Accessories
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102241-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers
Standard Rectangular Connectors - 102694-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers