TE Connectivity Data Connectivity Housings 2357600-5

Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Cable-to-Board Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Cable-to-Board Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2357600-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2357600-5
Data Connectivity Housings 2357600-5
Body Features Cable Exit Angle : 90° Connector & Keying Code : E Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : May Green Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board, Cable-to-Board Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 90°
  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .4 MM  [.015 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : May Green

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Board, Cable-to-Board
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2357600-5
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Mounting Panel Mount
View Details
4 suppliers
RJ25 Connectors - 100190-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 104128-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers