TE Connectivity Electromechanical Relays & Contactors 2356585-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.7 Coil Resistance (OHM) : 150 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 100 Contact Limiting Continuous Current (AMP) : 140 Contact Limiting Short-Time Current (AMP) : 600 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.7 Coil Resistance (OHM) : 150 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 100 Contact Limiting Continuous Current (AMP) : 140 Contact Limiting Short-Time Current (AMP) : 600 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2356585-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2356585-1
Electromechanical Relays & Contactors 2356585-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.7 Coil Resistance (OHM) : 150 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 100 Contact Limiting Continuous Current (AMP) : 140 Contact Limiting Short-Time Current (AMP) : 600 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form X (DM)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 40 MM  [1.574 INCH ]
  • Product Length : 63 MM  [2.48 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 4.7
  • Coil Resistance (OHM) : 150
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 100
  • Contact Limiting Continuous Current (AMP) : 140
  • Contact Limiting Short-Time Current (AMP) : 600
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : M6 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2356585-1
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393204-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers