TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2355827-9

Description
320 POSITION, 1.27MM CL, GOLD, V
Description
320 POSITION, 1.27MM CL, GOLD, V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2355827-9
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2355827-9
320 POSITION, 1.27MM CL, GOLD, V

320 POSITION, 1.27MM CL, GOLD, V

Supplier's Site
Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity - 70AJ0921 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
70AJ0921
Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity 70AJ0921
MEZZANINE CONN, RCPT, 320POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: No

MEZZANINE CONN, RCPT, 320POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2355827-9 70AJ0921
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 320Pos, 1.27Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details