TE Connectivity Coaxial Cables (RF) 080-0014

Description
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 8.268"" (210.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 8.268"" (210.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 080-0014-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
080-0014-ND
Coaxial Cables (RF) 080-0014-ND
"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 8.268"" (210.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to RP-SMA 1.13mm OD Coaxial Cable 8.268"" (210.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 080-0014 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
080-0014
Cable Assemblies - Coaxial Cables (RF) 080-0014
CBL ASSY U.FL-RPSMA JK-PL 8.268"

CBL ASSY U.FL-RPSMA JK-PL 8.268"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 080-0014-ND 080-0014
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2300/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details