TE Connectivity PCB Headers 2355045-5

Description
TE Connectivity 2355045-5 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 2355045-5 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1956764 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956764
PCB Headers 1956764
TE Connectivity 2355045-5 Pin Header

TE Connectivity 2355045-5 Pin Header

Supplier's Site
PCB Headers - 1956763 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956763
PCB Headers 1956763
TE Connectivity 2355045-5 Pin Header

TE Connectivity 2355045-5 Pin Header

Supplier's Site
Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Te Connectivity - 41AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Te Connectivity
41AH5548
Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Te Connectivity 41AH5548
CONNECTOR, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1956764 41AH5548
Product Name PCB Headers Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Te Connectivity
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details