The 190412 is a BNC straight plug connector designed for use with S22089 and UH25107 cables, featuring a brass body and center contact with nickel and gold finishes, respectively, and TFE fluorocarbon insulation. It has a nominal impedance of 50 ohms, operates from 0 to 4 GHz, supports a voltage rating of 500 VRMS, and achieves an insulation resistance of 5000 megohms. The connector weighs 1.28 ounces (36.29 grams) and includes silicone rubber weatherseals. It complies with MIL-STD-348 and MIL-PRF-39012 standards and is RoHS compliant. Installation requires the M22520/5-01 tool and includes a 2.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
| PIC Wire & Cable | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 190412(S22089) |
| Product Name | 50 Ohm Straight Plug |
| Connector Type | BNC |
| Gender | Male / Plug |
| Geometry | Straight |