TE Connectivity Data Connectivity Housings 2354957-2

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 13.5 MM  [.531 INCH ] Product Length : 57.67 MM  [2.271 INCH ] Product Width : 20.4 MM  [.8 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PA Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 13.5 MM  [.531 INCH ] Product Length : 57.67 MM  [2.271 INCH ] Product Width : 20.4 MM  [.8 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PA Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2354957-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2354957-2
Data Connectivity Housings 2354957-2
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 13.5 MM  [.531 INCH ] Product Length : 57.67 MM  [2.271 INCH ] Product Width : 20.4 MM  [.8 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Color : White Industry Standards Compatible With Agency/Standards Products : LV214 IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PA Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight to Straight
  • Connector & Keying Code : B
  • Ferrule : With

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : With

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 13.5 MM  [.531 INCH ]
  • Product Length : 57.67 MM  [2.271 INCH ]
  • Product Width : 20.4 MM  [.8 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Color : White

Industry Standards


  • Compatible With Agency/Standards Products : LV214
  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - .6
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PA

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : UTP
  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-2354957-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2354957-2-ND
Rectangular Connector Housings 1734-2354957-2-ND
MATENET SEALED INLINER ASSY, COD

MATENET SEALED INLINER ASSY, COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2354957-2 1734-2354957-2-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059361-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers