TE Connectivity Connector Hardware, Mounts, Locks & Retainers 235267-E

Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Primary Product Plating Material : Nickel over Copper Mechanical Attachment Thread Size : M14, M12 Packaging Features Packaging Method : Pack Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Primary Product Plating Material : Nickel over Copper Mechanical Attachment Thread Size : M14, M12 Packaging Features Packaging Method : Pack Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 235267-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
235267-E
Connector Hardware, Mounts, Locks & Retainers 235267-E
Body Features Primary Product Color : Natural Primary Product Material : Brass Primary Product Plating Material : Nickel over Copper Mechanical Attachment Thread Size : M14, M12 Packaging Features Packaging Method : Pack Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel over Copper

Mechanical Attachment


  • Thread Size : M14, M12

Packaging Features


  • Packaging Method : Pack
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 2684-235267-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-235267-E-ND
Circular Connector Accessories 2684-235267-E-ND
MRDEZT M12 VERRIEG.SCHRAUBE 90GR

MRDEZT M12 VERRIEG.SCHRAUBE 90GR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 235267-E 2684-235267-E-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products