TE Connectivity Data Connectivity Housings 2351723-2

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Housing for Male Terminals Primary Locking Feature : On the Terminal Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC , -40 - 120 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF , -40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Housing for Male Terminals Primary Locking Feature : On the Terminal Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC , -40 - 120 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF , -40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2351723-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2351723-2
Data Connectivity Housings 2351723-2
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Housing for Male Terminals Primary Locking Feature : On the Terminal Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC , -40 - 120 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF , -40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC , -40 - 105 DEGC , -40 - 120 DEGC  [-40 - 221 DEGF , -40 - 185 DEGF , -40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2351723-2
Product Name Data Connectivity Housings
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers