TE Connectivity Headers & Wire Housings 2350513-4

Description
4POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm
Request a Quote Datasheet
Description
4POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2350513-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2350513-4
Headers & Wire Housings 2350513-4
4POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm

4POS TB HDR 90 DEG, PITCH 5.0 & TL 4.5mm

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2350513-4
Pluggable Terminal Blocks 2350513-4
Pluggable Terminal Blocks 4pos Header 90 Deg 5.0mmTail Lgth 4.5mm

Pluggable Terminal Blocks 4pos Header 90 Deg 5.0mmTail Lgth 4.5mm

Buy Now Datasheet
Terminal Block, Header, R/a, 4Way, Th; Gender Buchanan Te Connectivity - 51AH4476 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 4Way, Th; Gender Buchanan Te Connectivity
51AH4476
Terminal Block, Header, R/a, 4Way, Th; Gender Buchanan Te Connectivity 51AH4476
TERMINAL BLOCK, HEADER, R/A, 4WAY, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:2350513 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 4WAY, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:2350513 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2350513-4 2350513-4 51AH4476
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Header, R/a, 4Way, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 16Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9758 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102241-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details