TE Connectivity PCB Terminal Blocks 2350397-9

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .13 - 3.31 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .13 - 3.31 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2350397-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2350397-9
PCB Terminal Blocks 2350397-9
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .13 - 3.31 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .13 - 3.31
  • Wire Size (AWG) : 26 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mounting Retention Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal, Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2350397-9
Pluggable Terminal Blocks 2350397-9
Pluggable Terminal Blocks 9 Pos Plug Push-in 5.00mm

Pluggable Terminal Blocks 9 Pos Plug Push-in 5.00mm

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 2350397-9 2350397-9
Product Name PCB Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 9 9
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Terminal Blocks - 1-1437391-8 - TE Connectivity
Specs
Approvals Not EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 2
View Details
2 suppliers
Barrier Strips - 1-1546570-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PCB Terminal Blocks - 1-1546118-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details