TE Connectivity ™ Headers & Wire Housings 2350397-2

Description
2 POS SPRING TB PLUG, PITCH 5.00
Request a Quote Datasheet
Description
2 POS SPRING TB PLUG, PITCH 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2350397-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2350397-2
Headers & Wire Housings 2350397-2
2 POS SPRING TB PLUG, PITCH 5.00

2 POS SPRING TB PLUG, PITCH 5.00

Buy Now
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364673-2350397-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364673-2350397-2
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364673-2350397-2
Win Source Part Number: 1364673-2350397-2 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: TB, Buchanan Package: Bulk Product Status: Active Features: Push Button Actuated, Retention Latches (Non-Wire Side) Base Product Number: 2350397 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Color: Green Number of Positions: 2 Insulation Height: 0.591" (15.00mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Leg Spring, Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Plug Wire Entry: 180° Current - UL: 16 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm²: 0.13-3.31mm² Contact Mating Finish: Tin Wire Strip Length: 12-13mm

Win Source Part Number: 1364673-2350397-2
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: Plug, Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: TB, Buchanan
Package: Bulk
Product Status: Active
Features: Push Button Actuated, Retention Latches (Non-Wire Side)
Base Product Number: 2350397
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Green
Number of Positions: 2
Insulation Height: 0.591" (15.00mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.197" (5.00mm)
Termination Style: Screwless - Leg Spring, Push-In Spring
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 2
Number of Levels: 1
Plug Wire Entry: 180°
Current - UL: 16 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm²: 0.13-3.31mm²
Contact Mating Finish: Tin
Wire Strip Length: 12-13mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2350397-2 1364673-2350397-2
Product Name Headers & Wire Housings Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details