TE Connectivity Rectangular Connector Contacts 2350223-1

Description
Socket Contact Tin 22-28 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 22-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2350223-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2350223-1TR-ND
Rectangular Connector Contacts 17-2350223-1TR-ND
Socket Contact Tin 22-28 AWG Crimp

Socket Contact Tin 22-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-2350223-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2350223-1CT-ND
Rectangular Connector Contacts 17-2350223-1CT-ND
SGI 2.0 RECPT TERMINAL 22-28 AWG

SGI 2.0 RECPT TERMINAL 22-28 AWG

Buy Now Datasheet
Connectors - 2350223-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2350223-1
Connectors 2350223-1
SGI 2.0 RECPT TERMINAL 22-28 A

SGI 2.0 RECPT TERMINAL 22-28 A

Buy Now
Contact, Socket, Crimp, 28-22Awg; Product Range Amp - Te Connectivity - 33AK4042 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg; Product Range Amp - Te Connectivity
33AK4042
Contact, Socket, Crimp, 28-22Awg; Product Range Amp - Te Connectivity 33AK4042
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:SGI 2.0 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:SGI 2.0 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2350223-1TR-ND 2350223-1 33AK4042
Product Name Rectangular Connector Contacts Connectors Contact, Socket, Crimp, 28-22Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products