TE Connectivity Data Connectivity Housings 2349531-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2349531-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2349531-2
Data Connectivity Housings 2349531-2
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : STP
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2349531-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products