TE Connectivity Data Connectivity Housings 2348746-2

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 6 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Receptacle Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 67.2 MM  [2.64 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Other Dielectric Material : PA GF Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 6 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Receptacle Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 67.2 MM  [2.64 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Other Dielectric Material : PA GF Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2348746-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2348746-2
Data Connectivity Housings 2348746-2
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight to Straight, Straight to Angled Connector & Keying Code : B Ferrule : With Configuration Features Number of Positions : 6 Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Receptacle Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 25.7 MM  [1.01 INCH ] Product Length : 67.2 MM  [2.64 INCH ] Product Width : 31.25 MM  [1.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.3 MM  [.484 INCH ] Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : ISO 8092 IP Rating : IP67, IP6K9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - .1, 0 - 1 Shielded : Yes Other Dielectric Material : PA GF Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Wire-to-Board Mixed & Hybrid Connector : No Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : UTP, STP Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight to Straight, Straight to Angled
  • Connector & Keying Code : B
  • Ferrule : With

Configuration Features


  • Number of Positions : 6

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Receptacle
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.019 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 25.7 MM  [1.01 INCH ]
  • Product Length : 67.2 MM  [2.64 INCH ]
  • Product Width : 31.25 MM  [1.23 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 12.3 MM  [.484 INCH ]
  • Housing Color : Gray

Industry Standards


  • Compatible With Agency/Standards Products : ISO 8092
  • IP Rating : IP67, IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - .1, 0 - 1
  • Shielded : Yes

Other


  • Dielectric Material : PA GF

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : UTP, STP
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-2348746-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2348746-2-ND
Rectangular Connector Housings 1734-2348746-2-ND
HD MATENET 3+0 REC HSG ASSY, GRP

HD MATENET 3+0 REC HSG ASSY, GRP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2348746-2 1734-2348746-2-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Headers, Male Pins - 104746-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers