TE Connectivity Solar Connectors 2347245-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4, 6, 2.5 Wire Size (AWG) : 10, 14, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 100 Product Availability Product Availability : North America, Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Latin America Product Type Features Solar Connector Style : Plug-Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4, 6, 2.5 Wire Size (AWG) : 10, 14, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 100 Product Availability Product Availability : North America, Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Latin America Product Type Features Solar Connector Style : Plug-Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2347245-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2347245-1
Solar Connectors 2347245-1
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4, 6, 2.5 Wire Size (AWG) : 10, 14, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 100 Product Availability Product Availability : North America, Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Latin America Product Type Features Solar Connector Style : Plug-Socket Solar Connector Type : Cable Coupler

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 4, 6, 2.5
  • Wire Size (AWG) : 10, 14, 12

Housing Features


  • Housing Color : Black
  • Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • IP Rating : IP68

Packaging Features


  • Packaging Quantity : 100

Product Availability


  • Product Availability : North America, Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Latin America

Product Type Features


  • Solar Connector Style : Plug-Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2347245-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 120953-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Heavy Duty Power Connectors - 2868603 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468486-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details