TE Connectivity Circular Power Connectors 1218081-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 1218081-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
1218081-1
Circular Power Connectors 1218081-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Protection : Without
  • Contact Type : Pin
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1218081-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-1609109-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Rectangular Power Connectors - 1-1969613-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Circular Power Connectors - 1218148-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details