TE Connectivity Antennas 2344721-6

Description
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Wi-Fi Number of Ports : 4 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2 M  [6.56 FT ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Adhesive Mounts To : Vehicle Ceiling Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 5000 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Wi-Fi Number of Ports : 4 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2 M  [6.56 FT ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Adhesive Mounts To : Vehicle Ceiling Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 5000 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344721-6 - TE Connectivity
Berwyn, PA, United States
Antennas
2344721-6
Antennas 2344721-6
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Wi-Fi Number of Ports : 4 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2 M  [6.56 FT ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Adhesive Mounts To : Vehicle Ceiling Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 5000 Gain (Max) (DB) : 5

Body Features


  • Product Weight : 225 G  [7.94 OZ ]

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Wi-Fi
  • Number of Ports : 4

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ]
  • Cable Length : 2 M  [6.56 FT ]
  • Product Height : 30 MM  [1.18 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Adhesive
  • Mounts To : Vehicle Ceiling

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : Plug

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 5000
  • Gain (Max) (DB) : 5
Buy Now Datasheet
RF Antennas - 2344721-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2344721-6-ND
RF Antennas 2344721-6-ND
2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2344721-6
Antennas 2344721-6
Antennas

Antennas

Buy Now
RF Antennas - 2344721-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344721-6
RF Antennas 2344721-6
2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

Buy Now Datasheet
Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity - 85AC3320 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity
85AC3320
Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity 85AC3320
MIMO WIFI ANTENNA, 2.4-2.5GHZ, 6DBI; Antenna Type:MIMO WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:6dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

MIMO WIFI ANTENNA, 2.4-2.5GHZ, 6DBI; Antenna Type:MIMO WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:6dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2344721-6
Antennas 2344721-6
Antennas CEILINGMOUNT ANTENNA MIMO 4X4 N PLUG

Antennas CEILINGMOUNT ANTENNA MIMO 4X4 N PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2344721-6 2344721-6-ND 2344721-6 2344721-6 85AC3320 2344721-6
Product Name Antennas RF Antennas Antennas RF Antennas Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity Antennas
Applications Modem or Wireless Network; Wi-Fi Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA, Wi-Fi LTE, UMTS, WCDMA, Wi-Fi
Primary Frequency Range 2400.0 to 5000.0 MHz 2440.0 to 5450.0 MHz 2400.0 to 2500.0 MHz
Gain 5 dB 4 to 6 dB 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2246667-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers