TE Connectivity Antennas 2344721-5

Description
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Wi-Fi Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2 M  [6.56 FT ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Adhesive Mounts To : Vehicle Ceiling Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 5000 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Wi-Fi Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2 M  [6.56 FT ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Adhesive Mounts To : Vehicle Ceiling Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 5000 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344721-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2344721-5
Antennas 2344721-5
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Wi-Fi Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2 M  [6.56 FT ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Adhesive Mounts To : Vehicle Ceiling Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 5000 Gain (Max) (DB) : 5

Body Features


  • Product Weight : 225 G  [7.94 OZ ]

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Wi-Fi
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ]
  • Cable Length : 2 M  [6.56 FT ]
  • Product Height : 30 MM  [1.18 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Adhesive
  • Mounts To : Vehicle Ceiling

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : Plug

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 5000
  • Gain (Max) (DB) : 5
Buy Now
RF Antennas - 2344721-5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2344721-5-ND
RF Antennas 2344721-5-ND
2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2344721-5
Antennas 2344721-5
Antennas

Antennas

Buy Now
RF Antennas - 2344721-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344721-5
RF Antennas 2344721-5
2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi N Type Ceiling Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2344721-5
Antennas 2344721-5
Antennas CEILINGMOUNT ANTENNA MIMO 3X3 N PLUG

Antennas CEILINGMOUNT ANTENNA MIMO 3X3 N PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2344721-5 2344721-5-ND 2344721-5 2344721-5 2344721-5
Product Name Antennas RF Antennas Antennas RF Antennas Antennas
Applications Modem or Wireless Network; Wi-Fi Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA, Wi-Fi LTE, UMTS, WCDMA, Wi-Fi
Primary Frequency Range 2400.0 to 5000.0 MHz 2440.0 to 5450.0 MHz
Gain 5 dB 4 to 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers
Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 2344657-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers