TE Connectivity Antennas 2344656-1

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2344656-1 operates in the frequency ranges of 2400-2500 MHz and 5150-5875 MHz, making it suitable for dual-band WLAN and Bluetooth applications. It features an omnidirectional coverage pattern and an efficient design that reduces power usage. The antenna has a peak gain of 2.5 dBi at 2.4 GHz and 7.0 dBi at 5.5 GHz, with an average efficiency of 80% for both frequency bands. The antenna is designed to be ground-plane independent and does not require matching components, simplifying integration into devices. It is lightweight, weighing less than 0.7 grams, and has compact dimensions of 30 mm x 9.5 mm x 0.2 mm. The mounting method utilizes adhesive tape, facilitating easy installation. The operating temperature range is from -40 to +85°C, ensuring reliability in various environments. The antenna is compatible with MHF and MHF4-type connectors, and a variety of micro-coaxial cable lengths from 50 mm to 200 mm are available.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2344656-1 operates in the frequency ranges of 2400-2500 MHz and 5150-5875 MHz, making it suitable for dual-band WLAN and Bluetooth applications. It features an omnidirectional coverage pattern and an efficient design that reduces power usage. The antenna has a peak gain of 2.5 dBi at 2.4 GHz and 7.0 dBi at 5.5 GHz, with an average efficiency of 80% for both frequency bands. The antenna is designed to be ground-plane independent and does not require matching components, simplifying integration into devices. It is lightweight, weighing less than 0.7 grams, and has compact dimensions of 30 mm x 9.5 mm x 0.2 mm. The mounting method utilizes adhesive tape, facilitating easy installation. The operating temperature range is from -40 to +85°C, ensuring reliability in various environments. The antenna is compatible with MHF and MHF4-type connectors, and a variety of micro-coaxial cable lengths from 50 mm to 200 mm are available.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344656-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2344656-1
Antennas 2344656-1
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, MHF1, UMCC Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .05 M  [.16 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF, MHF1, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2500
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2344656-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2344656-1-ND
RF Antennas 17-2344656-1-ND
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2344656-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2344656-1
Antennas 2344656-1
WLAN DUAL BAND ANTENNA FPC V 50mm

WLAN DUAL BAND ANTENNA FPC V 50mm

Buy Now
Swedesboro, NJ, United States
Antennas
2344656-1
Antennas 2344656-1
Antennas

Antennas

Buy Now
RF Antennas - 2344656-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344656-1
RF Antennas 2344656-1
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, 5.15 To 5.85Ghz, 7Dbi; Antenna Type Te Connectivity - 82AH5330 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.15 To 5.85Ghz, 7Dbi; Antenna Type Te Connectivity
82AH5330
Pcb Antenna, 5.15 To 5.85Ghz, 7Dbi; Antenna Type Te Connectivity 82AH5330
PCB ANTENNA, 5.15 TO 5.85GHZ, 7DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:7dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 5.15 TO 5.85GHZ, 7DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:7dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2344656-1 17-2344656-1-ND 2344656-1 2344656-1 82AH5330
Product Name Antennas RF Antennas Antennas RF Antennas Pcb Antenna, 5.15 To 5.85Ghz, 7Dbi; Antenna Type Te Connectivity
Applications Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2450.0 to 5512.5 MHz 5150.0 to 5850.0 MHz
Gain 0.0 to 3 dB 2 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
Antennas - 8-2108784-1 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-W63RPC1-100 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers