TE Connectivity Data Connectivity Housings 2343139-9

Description
Body Features Body Material : PA GF Cable Exit Angle : 90° Connector & Keying Code : Z Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.1 MM  [.555 INCH ] Product Length : 11.2 MM  [.441 INCH ] Product Width : 19.5 MM  [.768 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Angle : 90° Connector & Keying Code : Z Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.1 MM  [.555 INCH ] Product Length : 11.2 MM  [.441 INCH ] Product Width : 19.5 MM  [.768 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2343139-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2343139-9
Data Connectivity Housings 2343139-9
Body Features Body Material : PA GF Cable Exit Angle : 90° Connector & Keying Code : Z Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Connector Height : 14.1 MM  [.555 INCH ] Product Length : 11.2 MM  [.441 INCH ] Product Width : 19.5 MM  [.768 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-49 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Cable Exit Angle : 90°
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Dimensions


  • Connector Height : 14.1 MM  [.555 INCH ]
  • Product Length : 11.2 MM  [.441 INCH ]
  • Product Width : 19.5 MM  [.768 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-49 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2343139-9
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057853-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers