TE Connectivity Push Button Switches 2342833-4

Description
Body Features Actuator Color : Silver Actuator Force : 0 G  [0 OZ ] Actuator Material : Steel Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M16 x 1 Case Material : Stainless Steel Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 Pole, NO, On Off Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ] Switch Feedback Type : Non-Tactile Dimensions Bushing Diameter : 16 MM  [.63 INCH ] Bushing Length : 15 MM  [.59 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 5 - 24 Housing Features Low Profile : Yes Industry Standards IP Rating : IP68 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Long Leads Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Actuator Force : 0 G  [0 OZ ] Actuator Material : Steel Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M16 x 1 Case Material : Stainless Steel Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 Pole, NO, On Off Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ] Switch Feedback Type : Non-Tactile Dimensions Bushing Diameter : 16 MM  [.63 INCH ] Bushing Length : 15 MM  [.59 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 5 - 24 Housing Features Low Profile : Yes Industry Standards IP Rating : IP68 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Long Leads Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2342833-4 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2342833-4
Push Button Switches 2342833-4
Body Features Actuator Color : Silver Actuator Force : 0 G  [0 OZ ] Actuator Material : Steel Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M16 x 1 Case Material : Stainless Steel Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 Pole, NO, On Off Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ] Switch Feedback Type : Non-Tactile Dimensions Bushing Diameter : 16 MM  [.63 INCH ] Bushing Length : 15 MM  [.59 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 5 - 24 Housing Features Low Profile : Yes Industry Standards IP Rating : IP68 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Long Leads Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]

Body Features


  • Actuator Color : Silver
  • Actuator Force : 0 G  [0 OZ ]
  • Actuator Material : Steel
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded
  • Bushing Thread Size : M16 x 1
  • Case Material : Stainless Steel
  • Product Orientation : Vertical
  • Sealing Method : Epoxy

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : 1 Pole, NO, On Off
  • Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ]
  • Switch Feedback Type : Non-Tactile

Dimensions


  • Bushing Diameter : 16 MM  [.63 INCH ]
  • Bushing Length : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage Range (VDC) : 5 - 24

Housing Features


  • Low Profile : Yes

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : Anti-Vandal Switch
  • Switch Connection Type : Long Leads

Usage Conditions


  • Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2342833-4
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2213767-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2317656-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-1437571-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details