TE Connectivity Headers & Wire Housings 2342084-6

Description
6POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
6POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342084-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342084-6
Headers & Wire Housings 2342084-6
6POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

6POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342084-6
Headers & Wire Housings 2342084-6
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, 6Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity - 39AH4779 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 6Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
39AH4779
Terminal Block, Hdr, 6Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity 39AH4779
TERMINAL BLOCK, HDR, 6POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 6POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342084-6
Pluggable Terminal Blocks 2342084-6
Pluggable Terminal Blocks 6POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 6POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342084-6 2342084-6 39AH4779 2342084-6
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, 6Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-210-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions - 54AH4430 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details