TE Connectivity Headers & Wire Housings 2342084-2

Description
2POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
2POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342084-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342084-2
Headers & Wire Housings 2342084-2
2POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

2POS HDR ST, HT, 5.08MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342084-2
Headers & Wire Housings 2342084-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342084-2
Pluggable Terminal Blocks 2342084-2
Pluggable Terminal Blocks 2POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 2POS HDR ST, HT 5.08MM PIT.,TL 2.6MM

Buy Now Datasheet
Terminal Block, Hdr, 2Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity - 39AH4775 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 2Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
39AH4775
Terminal Block, Hdr, 2Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity 39AH4775
TERMINAL BLOCK, HDR, 2POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 2POS, 5.08MM, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342084-2 2342084-2 2342084-2 39AH4775
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 2Pos, 5.08Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details