TE Connectivity Headers & Wire Housings 2342083-2

Description
2POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
2POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342083-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342083-2
Headers & Wire Housings 2342083-2
2POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM

2POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342083-2
Pluggable Terminal Blocks 2342083-2
Pluggable Terminal Blocks 2POS HDR 90 DEG, HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 2POS HDR 90 DEG, HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 2Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4767 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 2Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4767
Terminal Block, Hdr, R/a, 2Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4767
TERMINAL BLOCK, HDR, R/A, 2POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 2POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342083-2 2342083-2 39AH4767
Product Name Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 2Pos, 5.08Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Header, 24S+4P; Product Range Amphenol Communications Solutions - 62K6096 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
PCB Headers & Receptacles - 102973-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details