TE Connectivity Headers & Wire Housings 2342082-6

Description
6POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
6POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342082-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342082-6
Headers & Wire Housings 2342082-6
6POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

6POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342082-6
Headers & Wire Housings 2342082-6
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4763 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4763
Terminal Block, Hdr, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4763
TERMINAL BLOCK, HDR, 6POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 6POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342082-6
Pluggable Terminal Blocks 2342082-6
Pluggable Terminal Blocks 6POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 6POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342082-6 2342082-6 39AH4763 2342082-6
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7181 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details