TE Connectivity Headers & Wire Housings 2342082-2

Description
2POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet
Description
2POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342082-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342082-2
Headers & Wire Housings 2342082-2
2POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

2POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342082-2
Headers & Wire Housings 2342082-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342082-2
Pluggable Terminal Blocks 2342082-2
Pluggable Terminal Blocks 2POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 2POS HDR ST, HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet
Terminal Block, Hdr, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4759 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4759
Terminal Block, Hdr, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4759
TERMINAL BLOCK, HDR, 2POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 2POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342082-2 2342082-2 2342082-2 39AH4759
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 22C1246 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
Number of Contacts 16
View Details
Headers & Wire Housings - 102153-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details