TE Connectivity Headers & Wire Housings 2342079-6

Description
6POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM
Request a Quote Datasheet
Description
6POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342079-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342079-6
Headers & Wire Housings 2342079-6
6POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM

6POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342079-6
Headers & Wire Housings 2342079-6
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4755
Terminal Block, Hdr, R/a, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4755
TERMINAL BLOCK, HDR, R/A, 6POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 6POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342079-6
Pluggable Terminal Blocks 2342079-6
Pluggable Terminal Blocks 6POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 6POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342079-6 2342079-6 39AH4755 2342079-6
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 6Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
1 1/4
Specs
Product Type IC Socket
View Details
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details