Amphenol Communications Solutions Conn, Backplane, Header, 120Pos, 2Mm; Product Range Amphenol Communications Solutions 89008-116LF

Description
CONN, BACKPLANE, HEADER, 120POS, 2MM; Product Range:FCI METRAL 89008 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONN, BACKPLANE, HEADER, 120POS, 2MM; Product Range:FCI METRAL 89008 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Header, 120Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8965 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Header, 120Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8965
Conn, Backplane, Header, 120Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8965
CONN, BACKPLANE, HEADER, 120POS, 2MM; Product Range:FCI METRAL 89008 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, BACKPLANE, HEADER, 120POS, 2MM; Product Range:FCI METRAL 89008 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8965
Product Name Conn, Backplane, Header, 120Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, R/a Header, 5Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9763 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details