TE Connectivity Headers & Wire Housings 2342079-3

Description
3POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM
Request a Quote Datasheet
Description
3POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342079-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342079-3
Headers & Wire Housings 2342079-3
3POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM

3POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342079-3
Headers & Wire Housings 2342079-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 3Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4752 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 3Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4752
Terminal Block, Hdr, R/a, 3Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4752
TERMINAL BLOCK, HDR, R/A, 3POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 3POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342079-3
Pluggable Terminal Blocks 2342079-3
Pluggable Terminal Blocks 3POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 3POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342079-3 2342079-3 39AH4752 2342079-3
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 3Pos, 5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102161-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details