TE Connectivity Headers & Wire Housings 2342077-5

Description
5POS HDR 90 DEG,HT,3.81MM PITCH,TL 1.9MM
Request a Quote Datasheet
Description
5POS HDR 90 DEG,HT,3.81MM PITCH,TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342077-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342077-5
Headers & Wire Housings 2342077-5
5POS HDR 90 DEG,HT,3.81MM PITCH,TL 1.9MM

5POS HDR 90 DEG,HT,3.81MM PITCH,TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342077-5
Headers & Wire Housings 2342077-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342077-5
Pluggable Terminal Blocks 2342077-5
Pluggable Terminal Blocks 5POS HDR 90 DEG,HT 3.81MM PIT.,TL 1.9MM

Pluggable Terminal Blocks 5POS HDR 90 DEG,HT 3.81MM PIT.,TL 1.9MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 5Pos, 3.81Mm; Gender Buchanan Te Connectivity - 39AH4738 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 5Pos, 3.81Mm; Gender Buchanan Te Connectivity
39AH4738
Terminal Block, Hdr, R/a, 5Pos, 3.81Mm; Gender Buchanan Te Connectivity 39AH4738
TERMINAL BLOCK, HDR, R/A, 5POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 5POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342077-5 2342077-5 2342077-5 39AH4738
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 5Pos, 3.81Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.81 mm (0.1500 inches) 3.81 mm (0.1500 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Connector, Header, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7118 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details