TE Connectivity Headers & Wire Housings 2342076-8

Description
8POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
8POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342076-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342076-8
Headers & Wire Housings 2342076-8
8POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM

8POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342076-8
Headers & Wire Housings 2342076-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 8Pos, 3.5Mm; Gender Buchanan Te Connectivity - 39AH4733 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 8Pos, 3.5Mm; Gender Buchanan Te Connectivity
39AH4733
Terminal Block, Hdr, R/a, 8Pos, 3.5Mm; Gender Buchanan Te Connectivity 39AH4733
TERMINAL BLOCK, HDR, R/A, 8POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 8POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342076-8
Pluggable Terminal Blocks 2342076-8
Pluggable Terminal Blocks 8POS HDR 90 DEG,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 8POS HDR 90 DEG,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342076-8 2342076-8 39AH4733 2342076-8
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 8Pos, 3.5Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details