TE Connectivity Headers & Wire Housings 2342076-7

Description
7POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
7POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342076-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342076-7
Headers & Wire Housings 2342076-7
7POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM

7POS HDR 90 DEG,HT,3.5MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342076-7
Headers & Wire Housings 2342076-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342076-7
Pluggable Terminal Blocks 2342076-7
Pluggable Terminal Blocks 7POS HDR 90 DEG,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 7POS HDR 90 DEG,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 7Pos, 3.5Mm; Gender Buchanan Te Connectivity - 39AH4732 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 7Pos, 3.5Mm; Gender Buchanan Te Connectivity
39AH4732
Terminal Block, Hdr, R/a, 7Pos, 3.5Mm; Gender Buchanan Te Connectivity 39AH4732
TERMINAL BLOCK, HDR, R/A, 7POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 7POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342076-7 2342076-7 2342076-7 39AH4732
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 7Pos, 3.5Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 72K4683 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details