Body Features Connector & Keying Code : J
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM [.01 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ] Housing Color : Beige
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board, Wire-to-Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : J
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM [.01 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ] Housing Color : Beige
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board, Wire-to-Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Connector & Keying Code : J
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM [.01 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ] Housing Color : Beige
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board, Wire-to-Board Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Connector & Keying Code : J
Configuration Features
Number of Positions : 12
Number of Rows : 2
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Tin (Sn)
Mating Tab Thickness : .4 MM [.01 INCH ]
Mating Tab Width : .5 MM [.02 INCH ]
Housing Features
Centerline (Pitch) : 1.8 MM [.07 INCH ]
Housing Color : Beige
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board, Wire-to-Board
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]