TE Connectivity Modular Jack Filters 2337825-3

Description
Configuration Features Number of Loaded Positions : 48 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Loaded Positions : 48 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack Filters - 2337825-3 - TE Connectivity
Berwyn, PA, United States
Modular Jack Filters
2337825-3
Modular Jack Filters 2337825-3
Configuration Features Number of Loaded Positions : 48 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Loaded Positions : 48
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper-clad Steel
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Black
  • Housing Material : PF2A5-151J
  • Mating Entry Location : Bottom

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Filtering Requirements : Filtered
  • Modular Jack Filter Type : Discrete Magnetic Filter
  • Output Termination Type : PCB Mount

Signal Characteristics


  • Data Rate (GBS) : 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power Line Filter Modules - 174-2337825-3TR-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-2337825-3TR-ND
Power Line Filter Modules 174-2337825-3TR-ND
DISCR.ETH.MAG. 1GB DUAL THT

DISCR.ETH.MAG. 1GB DUAL THT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2337825-3 174-2337825-3TR-ND
Product Name Modular Jack Filters Power Line Filter Modules
Filter Type Modular Jack Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps
View Details
2 suppliers
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3302 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter, 3 Ph, 1.6Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5380 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details