TE Connectivity Hard Metric Backplane Connectors 2336514-1

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Mating & Unmating Configuration : Make First / Break Last, Sequencing Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Rows Loaded : D, A, B, C, E Contact Features CompactPCI Designation : None Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Mating & Unmating Configuration : Make First / Break Last, Sequencing Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Rows Loaded : D, A, B, C, E Contact Features CompactPCI Designation : None Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 2336514-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
2336514-1
Hard Metric Backplane Connectors 2336514-1
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Mating & Unmating Configuration : Make First / Break Last, Sequencing Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Rows Loaded : D, A, B, C, E Contact Features CompactPCI Designation : None Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Mating & Unmating Configuration : Make First / Break Last, Sequencing
  • Number of Columns : 8
  • Number of Positions : 40
  • Number of Rows : 5
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical
  • Rows Loaded : D, A, B, C, E

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Backplane Connectors Specialized Series: Z-PACK Number of Positions: 40 Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Termination: Press-Fit Package: Tube Connector Usage: Backplane Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: Z-PACK
Number of Positions: 40
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Termination: Press-Fit
Package: Tube
Connector Usage: Backplane
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2336514-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2336514-1
Board to Board & Mezzanine Connectors 2336514-1
2MM HM MALE CONNECTOR, COL 8, M2

2MM HM MALE CONNECTOR, COL 8, M2

Buy Now
Singapore, Singapore
Electronic Connector
407-2336514-1
Electronic Connector 407-2336514-1
Conn Hard Metric HDR 40 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 2336514-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2336514-1 can be used for catalog matching and distributor lookup.

Conn Hard Metric HDR 40 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 2336514-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2336514-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2336514-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2336514-1
Backplane Connectors - Specialized 2336514-1
2MM HM MALE CONNECTOR, COL 8, M2

2MM HM MALE CONNECTOR, COL 8, M2

Supplier's Site Datasheet
Connector Rohs Compliant Amp - Te Connectivity - 99AC3259 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Amp - Te Connectivity
99AC3259
Connector Rohs Compliant Amp - Te Connectivity 99AC3259
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2336514-1 2336514-1 407-2336514-1 2336514-1 99AC3259
Product Name Hard Metric Backplane Connectors Connectors, Interconnects Backplane Connectors Specialized Board to Board & Mezzanine Connectors Electronic Connector Backplane Connectors - Specialized Connector Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch)
Unlock Full Specs
to access all available technical data