TE Connectivity Headers, Male Pins 104069-6

Description
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3206-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3206-ND
Headers, Male Pins A3206-ND
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board-Board Conn, Header, 40Way, 2Row; Approval Bodies Amp - Te Connectivity - 66F2879 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 40Way, 2Row; Approval Bodies Amp - Te Connectivity
66F2879
Board-Board Conn, Header, 40Way, 2Row; Approval Bodies Amp - Te Connectivity 66F2879
BOARD-BOARD CONN, HEADER, 40WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplast ic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Leaded Process Compatible:No RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 40WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplastic; Connector Retention Style:Solder Clip; Connector Shroud:Yes; Connector Type:Board-to-Board; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site
40 System 50 Hdr Drra Shrd Amp - Te Connectivity - 41AJ1813 - Newark, An Avnet Company
Chicago, IL, United States
40 System 50 Hdr Drra Shrd Amp - Te Connectivity
41AJ1813
40 System 50 Hdr Drra Shrd Amp - Te Connectivity 41AJ1813
40 SYSTEM 50 HDR DRRA SHRD

40 SYSTEM 50 HDR DRRA SHRD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A3206-ND 66F2879 41AJ1813
Product Name Headers, Male Pins Board-Board Conn, Header, 40Way, 2Row; Approval Bodies Amp - Te Connectivity 40 System 50 Hdr Drra Shrd Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51792-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 27.000 GHz
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details