TE Connectivity Lighting Connectors 2336396-2

Description
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT
Request a Quote Datasheet
Description
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2336396-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2336396-2
Lighting Connectors 2336396-2
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT

ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity - 94AC3101 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity
94AC3101
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity 94AC3101
LED CONNECTOR, PLUG, 7POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

LED CONNECTOR, PLUG, 7POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2336396-2 94AC3101
Product Name Lighting Connectors Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details