TE Connectivity Lighting Connectors 2336396-1

Description
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT
Request a Quote Datasheet
Description
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2336396-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2336396-1
Lighting Connectors 2336396-1
ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT

ASSEMBLY, LIGHT CONTROLLER BASE, W/VENT

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2336396-1
Lighting Connectors 2336396-1
Lighting Connectors

Lighting Connectors

Buy Now
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity - 94AC3100 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity
94AC3100
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity 94AC3100
LED CONNECTOR, PLUG, 7POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

LED CONNECTOR, PLUG, 7POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity - 94AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity
94AC5574
Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity 94AC5574
LED CONNECTOR, PLUG, 7POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

LED CONNECTOR, PLUG, 7POS, 480VAC, 15A; Product Range:LUMAWISE Endurance N Series; No. of Contacts:7Contacts; Gender:Plug; Voltage Rating:480VAC; Current Rating:15A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2336396-1 94AC3100 94AC5574
Product Name Lighting Connectors Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity Led Connector, Plug, 7Pos, 480Vac, 15A; Product Range Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details