TE Connectivity Box Mount D-Sub Connectors 2335889-4

Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 2335889-4 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
2335889-4
Box Mount D-Sub Connectors 2335889-4
Body Features D-Sub Connector Insert Arrangement : MS18276-1 Front Shell Material : Stainless Steel Mating Retention Feature Material : Stainless Steel Rear Shell Material : Stainless Steel Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.108 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18276-1
  • Front Shell Material : Stainless Steel
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Stainless Steel

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.108 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A144841-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144841-ND
D-Sub, D-Shaped Connector Housings A144841-ND
Plug for Male Contacts Housing D-Sub Connector 37 Position

Plug for Male Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 2335889-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
2335889-4
Connectors I/O - D-Sub & D-Ribbon 2335889-4
DSUB,CRMP,37 POS PLUG S/S SHELL

DSUB,CRMP,37 POS PLUG S/S SHELL

Buy Now
D-Sub Housing, Plug, 37Pos, Ss; No. Of Positions Amp - Te Connectivity - 18AH0166 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 37Pos, Ss; No. Of Positions Amp - Te Connectivity
18AH0166
D-Sub Housing, Plug, 37Pos, Ss; No. Of Positions Amp - Te Connectivity 18AH0166
D-SUB HOUSING, PLUG, 37POS, SS; No. of Positions:37Ways; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

D-SUB HOUSING, PLUG, 37POS, SS; No. of Positions:37Ways; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Stainless Steel Body; For Use With:AMPLIMITE Series SizeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2335889-4 A144841-ND 2335889-4 18AH0166
Product Name Box Mount D-Sub Connectors D-Sub, D-Shaped Connector Housings Connectors I/O - D-Sub & D-Ribbon D-Sub Housing, Plug, 37Pos, Ss; No. Of Positions Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589482-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1050999-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
D-Sub Connectors - 1-1532236-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details